Panasonic Optocouplers APV1121S

Description
Photovoltaic-Mosfet- Driver, 8,7V/14µA, I
Request a Quote Datasheet
Description
Photovoltaic-Mosfet- Driver, 8,7V/14µA, I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 2474136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2474136
Optocouplers 2474136
Photovoltaic-Mosfet- Driver, 8,7V/14µA, I

Photovoltaic-Mosfet-Driver, 8,7V/14µA, I

Supplier's Site
Optocouplers - 2474135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2474135
Optocouplers 2474135
Photovoltaic-Mosfet- Driver, 8,7V/14µA, I

Photovoltaic-Mosfet-Driver, 8,7V/14µA, I

Supplier's Site
Sheung Wan, Hong Kong
Photodiode Output Optocouplers
APV1121S
Photodiode Output Optocouplers APV1121S
Photodiode Output Optocouplers 2500VAC 8.7V DRIVER

Photodiode Output Optocouplers 2500VAC 8.7V DRIVER

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 2474136 APV1121S
Product Name Optocouplers Photodiode Output Optocouplers
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO1I813TXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "48-TFSOP (0.240"", 6.10mm Width)"
Mounting Option Surface Mount
Isolation Voltage 500 volts
View Details
2 suppliers
Isolators - Gate Drivers - 863-SI8231BC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details