9022-010-B -- 9020 SERIES
LightPath Technologies, Inc.
9020 Series
9022-010-B
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
9022-010-B |
|
Product Name
|
9020 Series |
|
Isolator Type
|
Free Space
|
|
Isolator Package
|
1.8mm(L), 2.5mm(W), 1.75mm(H)
|
|
Center Wavelength
|
1550 nm (15500 Å)
|
|
Isolation
|
25 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
1030 nm (10300 Å)
Isolation
30 dB
Aperture
8 mm (0.3150 inches)
View Details
Isolator Type
Free Space
Center Wavelength
405 nm (4050 Å)
Isolation
43 dB
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
1.060mm(L), .730mm(W), .730mm(H)
Center Wavelength
1310 nm (13100 Å)
View Details