Panasonic 600V 100mA DIP Signal Isolator and Optocoupler APT1212

Description
1-CH Triac Optocoupler, 600V, 100mA, Zero-Crossing, DIP Product overview: APT1212 from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, 100mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-APT1212 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CH Triac Optocoupler, 600V, 100mA, Zero-Crossing, DIP Product overview: APT1212 from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, 100mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-APT1212 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 100mA DIP Signal Isolator and Optocoupler - 904-APT1212 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 100mA DIP Signal Isolator and Optocoupler
904-APT1212
600V 100mA DIP Signal Isolator and Optocoupler 904-APT1212
1-CH Triac Optocoupler, 600V, 100mA, Zero-Crossing, DIP Product overview: APT1212 from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, 100mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-APT1212 can be used for catalog matching and distributor lookup.

1-CH Triac Optocoupler, 600V, 100mA, Zero-Crossing, DIP Product overview: APT1212 from Panasonic is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, 100mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-APT1212 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Phototriac O/p, 5Kv, Dip-6; Optocoupler Case Style Panasonic - 18K8581 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 5Kv, Dip-6; Optocoupler Case Style Panasonic
18K8581
Optocoupler, Phototriac O/p, 5Kv, Dip-6; Optocoupler Case Style Panasonic 18K8581
OPTOCOUPLER, PHOTOTRIAC O/P, 5KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Features:PhotoMOS RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 5KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Features:PhotoMOS RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
APT1212
Triac & SCR Output Optocouplers APT1212
Triac & SCR Output Optocouplers AC TY 600V 100mA 50V Phototriac Coupler

Triac & SCR Output Optocouplers AC TY 600V 100mA 50V Phototriac Coupler

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 904-APT1212 18K8581 APT1212
Product Name 600V 100mA DIP Signal Isolator and Optocoupler Optocoupler, Phototriac O/p, 5Kv, Dip-6; Optocoupler Case Style Panasonic Triac & SCR Output Optocouplers
Mounting Option Rail/Tube DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1EDI3030ASXUMA1TR-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 336-4685-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details