Panasonic Isolators - Optoisolators - Triac, SCR Output APT1211SZ

Description
Win Source Part Number: 1045802-APT1211SZ Category: Isolators>Optoisolat ors - Triac, SCR Output Series: APT Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.21V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 50 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: Yes Static dV/dt (Min): 500V/µs Current - LED Trigger (Ift) (Max): 10mA Turn On Time: 100µs (Max) Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SOP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.49.8000 Mfr: Panasonic Electric Works Base Product Number: APT1211 Approval Agency: cUR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1045802-APT1211SZ Category: Isolators>Optoisolat ors - Triac, SCR Output Series: APT Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.21V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 50 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: Yes Static dV/dt (Min): 500V/µs Current - LED Trigger (Ift) (Max): 10mA Turn On Time: 100µs (Max) Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SOP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.49.8000 Mfr: Panasonic Electric Works Base Product Number: APT1211 Approval Agency: cUR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output - 1045802-APT1211SZ - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output
1045802-APT1211SZ
Isolators - Optoisolators - Triac, SCR Output 1045802-APT1211SZ
Win Source Part Number: 1045802-APT1211SZ Category: Isolators>Optoisolat ors - Triac, SCR Output Series: APT Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.21V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 50 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: Yes Static dV/dt (Min): 500V/µs Current - LED Trigger (Ift) (Max): 10mA Turn On Time: 100µs (Max) Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SOP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.49.8000 Mfr: Panasonic Electric Works Base Product Number: APT1211 Approval Agency: cUR, VDE

Win Source Part Number: 1045802-APT1211SZ
Category: Isolators>Optoisolators - Triac, SCR Output
Series: APT
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Triac
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.21V
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 50 mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: Yes
Static dV/dt (Min): 500V/µs
Current - LED Trigger (Ift) (Max): 10mA
Turn On Time: 100µs (Max)
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SOP
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.49.8000
Mfr: Panasonic Electric Works
Base Product Number: APT1211
Approval Agency: cUR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1045802-APT1211SZ
Product Name Isolators - Optoisolators - Triac, SCR Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-411-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Digital Isolators - ADUM4402CRIZ - 911100-ADUM4402CRIZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-04 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details