Panasonic Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Panasonic APS2241S

Description
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:APS2 Series RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:APS2 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Panasonic - 33AC7036 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Panasonic
33AC7036
Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Panasonic 33AC7036
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:APS2 Series RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:APS2 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 33AC7036
Product Name Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Panasonic
Mounting Option SOP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3143MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details