Panasonic PMIC - PMIC - Display Drivers - AN32180A-VB AN32180A-VB

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 713507-AN32180A-VB Packaging: Tape and Reel Mounting Style: SMD Configuration: Dot Matrix Interface: I2C Display Type: LED Categories: Integrated Circuits Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 16-VFQFN Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: AN32180 Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.1V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 713507-AN32180A-VB Packaging: Tape and Reel Mounting Style: SMD Configuration: Dot Matrix Interface: I2C Display Type: LED Categories: Integrated Circuits Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 16-VFQFN Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: AN32180 Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.1V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AN32180A-VB - 713507-AN32180A-VB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AN32180A-VB
713507-AN32180A-VB
PMIC - PMIC - Display Drivers - AN32180A-VB 713507-AN32180A-VB
Manufacturer: Panasonic Electronic Components Win Source Part Number: 713507-AN32180A-VB Packaging: Tape and Reel Mounting Style: SMD Configuration: Dot Matrix Interface: I2C Display Type: LED Categories: Integrated Circuits Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 16-VFQFN Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: AN32180 Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.1V ~ 5.5V

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 713507-AN32180A-VB
Packaging: Tape and Reel
Mounting Style: SMD
Configuration: Dot Matrix
Interface: I2C
Display Type: LED
Categories: Integrated Circuits
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 16-VFQFN
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: AN32180
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.1V ~ 5.5V

Buy Now
Display Drivers - AN32180A-VB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
AN32180A-VB
Display Drivers AN32180A-VB
LED Driver

LED Driver

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 713507-AN32180A-VB AN32180A-VB
Product Name PMIC - PMIC - Display Drivers - AN32180A-VB Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 3.1V ~ 5.5V Other; 3.1V ~ 5.5V
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
 - 54AC14/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CERPACK14
View Details
Inverter - 74AHCT1G04GV,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT753 SOT753
View Details