Panasonic PMIC - PMIC - Display Drivers - AN32150B-PR AN32150B-PR

Description
Manufacturer: Panasonic Win Source Part Number: 911416-AN32150B-PR Operating Temperature Range: -30°C ~ 85°C Features: LED Driver 55-LGA (3.96x3.86) Package: Reel - TR Package: 55-UFLGA Mounting: Surface Mount Part Status: Obsolete Family Name: AN32150 Categories: Integrated Circuits (ICs) Case / Package: 55-LGA (3.96x3.86) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 911416-AN32150B-PR Operating Temperature Range: -30°C ~ 85°C Features: LED Driver 55-LGA (3.96x3.86) Package: Reel - TR Package: 55-UFLGA Mounting: Surface Mount Part Status: Obsolete Family Name: AN32150 Categories: Integrated Circuits (ICs) Case / Package: 55-LGA (3.96x3.86) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AN32150B-PR - 911416-AN32150B-PR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AN32150B-PR
911416-AN32150B-PR
PMIC - PMIC - Display Drivers - AN32150B-PR 911416-AN32150B-PR
Manufacturer: Panasonic Win Source Part Number: 911416-AN32150B-PR Operating Temperature Range: -30°C ~ 85°C Features: LED Driver 55-LGA (3.96x3.86) Package: Reel - TR Package: 55-UFLGA Mounting: Surface Mount Part Status: Obsolete Family Name: AN32150 Categories: Integrated Circuits (ICs) Case / Package: 55-LGA (3.96x3.86) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Panasonic
Win Source Part Number: 911416-AN32150B-PR
Operating Temperature Range: -30°C ~ 85°C
Features: LED Driver 55-LGA (3.96x3.86)
Package: Reel - TR
Package: 55-UFLGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AN32150
Categories: Integrated Circuits (ICs)
Case / Package: 55-LGA (3.96x3.86)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Display Drivers - AN32150B-PR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
AN32150B-PR
Display Drivers AN32150B-PR
LED Driver 55-LGA (3.96x3.86)

LED Driver 55-LGA (3.96x3.86)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 911416-AN32150B-PR AN32150B-PR
Product Name PMIC - PMIC - Display Drivers - AN32150B-PR Display Drivers
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type 55-LGA (3.96x3.86) FLGA; 55-UFLGA
Technology SPI; I2C; I²C, SPI
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface Transceiver IC - 702-SI32178-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 54LS610JD/B - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details