Panasonic PMIC - PMIC - Display Drivers - AN32054B-PB AN32054B-PB

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016700-AN32054B-PB Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 49-BGA Supply Voltage - Operating: 3.1V to 5.6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016700-AN32054B-PB Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 49-BGA Supply Voltage - Operating: 3.1V to 5.6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AN32054B-PB - 1016700-AN32054B-PB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AN32054B-PB
1016700-AN32054B-PB
PMIC - PMIC - Display Drivers - AN32054B-PB 1016700-AN32054B-PB
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016700-AN32054B-PB Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 49-BGA Supply Voltage - Operating: 3.1V to 5.6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1016700-AN32054B-PB
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: Dot Matrix
Display Type: LED
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 49-BGA
Supply Voltage - Operating: 3.1V to 5.6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - AN32054B-PB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
AN32054B-PB
Display Drivers AN32054B-PB
LED Driver 49-BGA

LED Driver 49-BGA

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1016700-AN32054B-PB AN32054B-PB
Product Name PMIC - PMIC - Display Drivers - AN32054B-PB Display Drivers
Supply Voltage Other; 3.1V ~ 5.6 V Other; 3.1V ~ 5.6V
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type BGA; 49-BGA BGA; 49-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - A4401KLTR-T - 858949-A4401KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 26S10/BFA - Rochester Electronics
Rochester Electronics
Specs
Device Type Transceiver
Package Type CFP
View Details
Line Interface ICs - 1907229 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details