Panasonic PMIC - PMIC - Display Drivers - AN32051A-PB AN32051A-PB

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016699-AN32051A-PB Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 35-VFBGA, WLCSP Supply Voltage - Operating: 3.1V to 5.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016699-AN32051A-PB Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 35-VFBGA, WLCSP Supply Voltage - Operating: 3.1V to 5.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AN32051A-PB - 1016699-AN32051A-PB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AN32051A-PB
1016699-AN32051A-PB
PMIC - PMIC - Display Drivers - AN32051A-PB 1016699-AN32051A-PB
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016699-AN32051A-PB Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 35-VFBGA, WLCSP Supply Voltage - Operating: 3.1V to 5.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1016699-AN32051A-PB
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: Dot Matrix
Display Type: LED
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Dimension: 35-VFBGA, WLCSP
Supply Voltage - Operating: 3.1V to 5.6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals

Buy Now Datasheet
Display Drivers - AN32051A-PB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
AN32051A-PB
Display Drivers AN32051A-PB
LED Driver

LED Driver

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1016699-AN32051A-PB AN32051A-PB
Product Name PMIC - PMIC - Display Drivers - AN32051A-PB Display Drivers
Supply Voltage Other; 3.1V ~ 5.6 V Other; 3.1V ~ 5.6V
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Technology SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Interface Transceiver IC - 702-SI32184-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
 - 54F646/Q3A - Rochester Electronics
Rochester Electronics
Specs
Device Type Transceiver
Package Type CLCC28
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details