Panasonic RF and Wireless - RF Amplifiers AN26210A-PB

Description
IC AMP CELL 800MHZ/2GHZ 12LGA
Description
IC AMP CELL 800MHZ/2GHZ 12LGA

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - AN26210A-PB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AN26210A-PB
RF and Wireless - RF Amplifiers AN26210A-PB
IC AMP CELL 800MHZ/2GHZ 12LGA

IC AMP CELL 800MHZ/2GHZ 12LGA

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number AN26210A-PB
Product Name RF and Wireless - RF Amplifiers
Minimum Gain ? to 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-18000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 18000 MHz
Output VSWR 2.2 :1
View Details
RF/IF and RFID - RF Amplifiers - 957959-BGA824N6E6329XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1164 to 1615 MHz
Minimum Gain 19.5 dB
View Details
3 suppliers