Panasonic RF/IF and RFID - RF Amplifiers AN26102A-PR

Description
Win Source Part Number: 1117346-AN26102A-PR Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Test Frequency: 2.45GHz Frequency: 2.4GHz ~ 2.5GHz Gain: 30dB Current - Supply: 150mA RF Type: WLAN Voltage - Supply: 3.3V Package / Case: 11-XFBGA, WLCSP Supplier Device Package: 11-WLCSP (1.16 x 0.86) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Mfr: Panasonic Electronic Components Other Names: AN26102A-PRCT,AN2610 2APR,AN26102A-PRDKR, AN26102A-PRTR Base Product Number: AN261 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1117346-AN26102A-PR Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Test Frequency: 2.45GHz Frequency: 2.4GHz ~ 2.5GHz Gain: 30dB Current - Supply: 150mA RF Type: WLAN Voltage - Supply: 3.3V Package / Case: 11-XFBGA, WLCSP Supplier Device Package: 11-WLCSP (1.16 x 0.86) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Mfr: Panasonic Electronic Components Other Names: AN26102A-PRCT,AN2610 2APR,AN26102A-PRDKR, AN26102A-PRTR Base Product Number: AN261 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1117346-AN26102A-PR
RF/IF and RFID - RF Amplifiers 1117346-AN26102A-PR
Win Source Part Number: 1117346-AN26102A-PR Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Test Frequency: 2.45GHz Frequency: 2.4GHz ~ 2.5GHz Gain: 30dB Current - Supply: 150mA RF Type: WLAN Voltage - Supply: 3.3V Package / Case: 11-XFBGA, WLCSP Supplier Device Package: 11-WLCSP (1.16 x 0.86) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Mfr: Panasonic Electronic Components Other Names: AN26102A-PRCT,AN2610 2APR,AN26102A-PRDKR, AN26102A-PRTR Base Product Number: AN261 Product Status: Obsolete

Win Source Part Number: 1117346-AN26102A-PR
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Test Frequency: 2.45GHz
Frequency: 2.4GHz ~ 2.5GHz
Gain: 30dB
Current - Supply: 150mA
RF Type: WLAN
Voltage - Supply: 3.3V
Package / Case: 11-XFBGA, WLCSP
Supplier Device Package: 11-WLCSP (1.16 x 0.86)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: Panasonic Electronic Components
Other Names: AN26102A-PRCT,AN26102APR,AN26102A-PRDKR,AN26102A-PRTR
Base Product Number: AN261
Product Status: Obsolete

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AN26102A-PR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AN26102A-PR
RF and Wireless - RF Amplifiers AN26102A-PR
IC AMP WLAN 2.4-2.5GHZ 11WLCSP

IC AMP WLAN 2.4-2.5GHZ 11WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1117346-AN26102A-PR AN26102A-PR
Product Name RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω - ZHL-10M2G0005+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 2000 MHz
View Details
2 suppliers
Low Noise Amplifiers - NLA-0.5-20000-35-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.5000 to 40000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details