Panasonic RF and Wireless - RF Amplifiers AN26027A-PR

Description
IC AMP UHF 470MHZ-770MHZ 5WLCSP
Description
IC AMP UHF 470MHZ-770MHZ 5WLCSP

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - AN26027A-PR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AN26027A-PR
RF and Wireless - RF Amplifiers AN26027A-PR
IC AMP UHF 470MHZ-770MHZ 5WLCSP

IC AMP UHF 470MHZ-770MHZ 5WLCSP

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number AN26027A-PR
Product Name RF and Wireless - RF Amplifiers
Frequency Range 470 to 770 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz High Power Wireless LAN Power Amplifier - SE2604L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
AMM-7473PC, 0.4 - 26.5 GHz GaAs MMIC Amplifier - AMM-7473PC - Marki Microwave LLC
Specs
Frequency Range 400 to 26500 MHz
Package Type Connectorized; connectorized
View Details
RF/IF and RFID - RF Amplifiers - 1049199-BGC100GN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 600 to 2700 MHz
Package Type Surface Mount; 6-XFDFN
View Details
2 suppliers