Panasonic RF Amplifiers - AN26014A AN26014A

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 179347-AN26014A Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 1.575GHz Gain: 19dB Noise Figure: 1dB RF Type: GPS Categories: RF/IF and RFID Status: Active Case / Package: SSMINI-5DC Supply Voltage - Operating: 2.7 V to 3 V Operating Supply Current: 9.5mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 179347-AN26014A Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 1.575GHz Gain: 19dB Noise Figure: 1dB RF Type: GPS Categories: RF/IF and RFID Status: Active Case / Package: SSMINI-5DC Supply Voltage - Operating: 2.7 V to 3 V Operating Supply Current: 9.5mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AN26014A
179347-AN26014A
RF Amplifiers - AN26014A 179347-AN26014A
Manufacturer: Panasonic Electronic Components Win Source Part Number: 179347-AN26014A Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 1.575GHz Gain: 19dB Noise Figure: 1dB RF Type: GPS Categories: RF/IF and RFID Status: Active Case / Package: SSMINI-5DC Supply Voltage - Operating: 2.7 V to 3 V Operating Supply Current: 9.5mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 179347-AN26014A
Packaging: Reel - TR
Test Frequency: 1.575GHz
Frequency: 1.575GHz
Gain: 19dB
Noise Figure: 1dB
RF Type: GPS
Categories: RF/IF and RFID
Status: Active
Case / Package: SSMINI-5DC
Supply Voltage - Operating: 2.7 V to 3 V
Operating Supply Current: 9.5mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 179347-AN26014A
Product Name RF Amplifiers - AN26014A
Applications RF Microwave
Frequency Range 1575 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - 448-BGA524N6E6329XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1550 to 1615 MHz
View Details
2 suppliers