Panasonic RF Amplifiers - AN26011A AN26011A

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 179346-AN26011A Packaging: Reel - TR Test Frequency: 450MHz Frequency: 400MHz to 900MHz Gain: 16dB Noise Figure: 1.4dB P1dB: -7dBm RF Type: LNA, WLAN, WLL Categories: RF/IF and RFID Status: Active Case / Package: SSMINI-5DC Supply Voltage - Operating: 2.8V Operating Supply Current: 11.5mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 179346-AN26011A Packaging: Reel - TR Test Frequency: 450MHz Frequency: 400MHz to 900MHz Gain: 16dB Noise Figure: 1.4dB P1dB: -7dBm RF Type: LNA, WLAN, WLL Categories: RF/IF and RFID Status: Active Case / Package: SSMINI-5DC Supply Voltage - Operating: 2.8V Operating Supply Current: 11.5mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AN26011A
179346-AN26011A
RF Amplifiers - AN26011A 179346-AN26011A
Manufacturer: Panasonic Electronic Components Win Source Part Number: 179346-AN26011A Packaging: Reel - TR Test Frequency: 450MHz Frequency: 400MHz to 900MHz Gain: 16dB Noise Figure: 1.4dB P1dB: -7dBm RF Type: LNA, WLAN, WLL Categories: RF/IF and RFID Status: Active Case / Package: SSMINI-5DC Supply Voltage - Operating: 2.8V Operating Supply Current: 11.5mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 179346-AN26011A
Packaging: Reel - TR
Test Frequency: 450MHz
Frequency: 400MHz to 900MHz
Gain: 16dB
Noise Figure: 1.4dB
P1dB: -7dBm
RF Type: LNA, WLAN, WLL
Categories: RF/IF and RFID
Status: Active
Case / Package: SSMINI-5DC
Supply Voltage - Operating: 2.8V
Operating Supply Current: 11.5mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 179346-AN26011A
Product Name RF Amplifiers - AN26011A
Applications RF Microwave
Frequency Range 400 to 900 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-1000-20000-25-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 20000 MHz
Minimum Gain 25 dB
View Details
General Purpose LNAs - BGB741L7ESD BOARD - Infineon Technologies AG
Specs
Minimum Gain 16 dB
Maximum Gain 16 dB
Noise Figure 1.4 dB
View Details