Panasonic Proximity Sensor ICs AMN12112

Description
SENSOR, PIR, COMPACT, 2M, White
Request a Quote
Description
SENSOR, PIR, COMPACT, 2M, White
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor ICs - 3277348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
3277348
Proximity Sensor ICs 3277348
SENSOR, PIR, COMPACT, 2M, White

SENSOR, PIR, COMPACT, 2M, White

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 3277348
Product Name Proximity Sensor ICs
Height 0.5984 inch (15.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1705-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
View Details
Proximity sensor - SIES-8M-NS-24V-K-2,5-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers