Allegro MicroSystems Inc. Switches (Solid State) A1422LK-T

Description
Digital Switch Special Purpose Open Drain Hall Effect 4-SIP
Request a Quote Datasheet
Description
Digital Switch Special Purpose Open Drain Hall Effect 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 620-1705-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-1705-ND
Switches (Solid State) 620-1705-ND
Digital Switch Special Purpose Open Drain Hall Effect 4-SIP

Digital Switch Special Purpose Open Drain Hall Effect 4-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 620-1705-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000002592-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040996-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details