Panasonic Power Relays, Over 2 Amps - ALZ11B12 ALZ11B12

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1143364-ALZ11B12 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 360 Ohms Coil Current: 33.3mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 16A Switching Voltage: 440VAC - Max Release Time: 5ms Seal Rating: Sealed - Flux Protection Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1143364-ALZ11B12 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 360 Ohms Coil Current: 33.3mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 16A Switching Voltage: 440VAC - Max Release Time: 5ms Seal Rating: Sealed - Flux Protection Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - ALZ11B12 - 1143364-ALZ11B12 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - ALZ11B12
1143364-ALZ11B12
Power Relays, Over 2 Amps - ALZ11B12 1143364-ALZ11B12
Manufacturer: Panasonic Electric Works Win Source Part Number: 1143364-ALZ11B12 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 360 Ohms Coil Current: 33.3mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 16A Switching Voltage: 440VAC - Max Release Time: 5ms Seal Rating: Sealed - Flux Protection Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1143364-ALZ11B12
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPDT (1 Form C)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 360 Ohms
Coil Current: 33.3mA
Operate Time: 15ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 16A
Switching Voltage: 440VAC - Max
Release Time: 5ms
Seal Rating: Sealed - Flux Protection
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Coil Insulation: Class B
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 1.2 VDC

Buy Now
Relay, Spdt, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic - 11N0813 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic
11N0813
Relay, Spdt, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic 11N0813
RELAY, SPDT, 277VAC, 30VDC, 16A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:LZ(ALZ) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Current:33.3mA RoHS Compliant: Yes

RELAY, SPDT, 277VAC, 30VDC, 16A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:LZ(ALZ) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Current:33.3mA RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Power;SPDT-NO/NC;Cur-Rtg 16A;Ctrl-V 12DC;Vol-Rtg 250AC;PCB Mnt - 70158307 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPDT-NO/NC;Cur-Rtg 16A;Ctrl-V 12DC;Vol-Rtg 250AC;PCB Mnt
70158307
Relay;E-Mech;Power;SPDT-NO/NC;Cur-Rtg 16A;Ctrl-V 12DC;Vol-Rtg 250AC;PCB Mnt 70158307
Relay;E-Mech;Power;S PDT-NO/NC;Cur-Rtg 16A;Ctrl-V 12DC;Vol-Rtg 250AC;PCB Mnt

Relay;E-Mech;Power;SPDT-NO/NC;Cur-Rtg 16A;Ctrl-V 12DC;Vol-Rtg 250AC;PCB Mnt

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ALZ11B12
General Purpose Relays ALZ11B12
General Purpose Relays 1 Form C 16A 12V Class B Coil

General Purpose Relays 1 Form C 16A 12V Class B Coil

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - ALZ11B12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALZ11B12
Relays - Power Relays, Over 2 Amps ALZ11B12
RELAY GEN PURPOSE SPDT 16A 12V

RELAY GEN PURPOSE SPDT 16A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1143364-ALZ11B12 11N0813 70158307 ALZ11B12 ALZ11B12
Product Name Power Relays, Over 2 Amps - ALZ11B12 Relay, Spdt, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic Relay;E-Mech;Power;SPDT-NO/NC;Cur-Rtg 16A;Ctrl-V 12DC;Vol-Rtg 250AC;PCB Mnt General Purpose Relays Relays - Power Relays, Over 2 Amps
Resistance 360 ohms
Mounting PCBoard; Through Hole PCBoard; Through Hole PCBoard Through Hole
Features Latching
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

5A Miniature Power Relay - CHM Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 858-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
6 suppliers
Type 62.82 - Power relay 16A - 628280240000 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals ENEC, LLOYD, EAC-1, CSA, cRUus, CCC-1, VDE, RINA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers