POWER RELAY, SPST-NO, 10A, 125V, TH; Contact Configuration:SPST-N
POWER RELAY, SPST, 9VDC, 10A, THT ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays |
| Product Number | 23AJ4604 | 08AK9728 |
| Product Name | Power Relay, Spst-No, 10A, 125V, Th; Contact Configuration Panasonic | Power Relay, Spst, 9Vdc, 10A, Tht Rohs Compliant Panasonic |
| Features | Latching | Latching |
| Poles | Single Pole (SP) | |
| Throw | Single Throw |