Omron G2R-2 DC48 Non-Latching Relay
Omron G2R-2 DC48 Non-Latching Relay
General Purpose Relay DPDT (2 Form C) 48VDC Coil Through Hole
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 6838729P | 2334134 | 39-G2R-2DC48-ND |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw | Double Throw |
| DC Coil Voltage | 48 volts | 48 volts | 48 volts |
| Approvals | RoHS | RoHS | |
| Operating Temp | -40 F (-40 C) | -40 F (-40 C) | -40 to 158 F (-40 to 70 C) |