Manufacturer: Panasonic
Win Source Part Number: 851906-ALQ305
Series: ALQ
Features: Relay Coil
Package: Box
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8536.41.0050
General Purpose Relays LQ Relay
RELAY GEN PURPOSE SPST 10A 5V
RELAY, SPST-NO, 125VAC, 10A; Contact Configuration:SPST-N
General Purpose Relay, ALQ Series, Power, Non Latching, SPST-NO, 5 VDC, 10 A RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1347867 | 851906-ALQ305 | ALQ305 | ALQ305 | 04X5189 | 71Y8747 |
| Product Name | Power Relays | Power Relays, Over 2 Amps - ALQ305 | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 125Vac, 10A; Contact Configuration Panasonic | General Purpose Relay, Alq Series, Power, Non Latching, Spst-No, 5 Vdc, 10 A Rohs Compliant Panasonic |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | PCBoard; Through Hole | ||
| Approvals | RoHS | RoHS | RoHS | |||
| Operating Temp | -40 F (-40 C) |