Panasonic Power Relay, Spdt, 10A, 125V, Th; Contact Configuration Panasonic ALQ1F06S

Description
POWER RELAY, SPDT, 10A, 125V, TH; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:PC Pin RoHS Compliant: Yes
Description
POWER RELAY, SPDT, 10A, 125V, TH; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:PC Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 10A, 125V, Th; Contact Configuration Panasonic - 23AJ4591 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 10A, 125V, Th; Contact Configuration Panasonic
23AJ4591
Power Relay, Spdt, 10A, 125V, Th; Contact Configuration Panasonic 23AJ4591
POWER RELAY, SPDT, 10A, 125V, TH; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:PC Pin RoHS Compliant: Yes

POWER RELAY, SPDT, 10A, 125V, TH; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Power Relay, Spdt, 6Vdc, 10A, Tht Rohs Compliant Panasonic - 08AK9714 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 6Vdc, 10A, Tht Rohs Compliant Panasonic
08AK9714
Power Relay, Spdt, 6Vdc, 10A, Tht Rohs Compliant Panasonic 08AK9714
POWER RELAY, SPDT, 6VDC, 10A, THT ROHS COMPLIANT: YES

POWER RELAY, SPDT, 6VDC, 10A, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 23AJ4591 08AK9714
Product Name Power Relay, Spdt, 10A, 125V, Th; Contact Configuration Panasonic Power Relay, Spdt, 6Vdc, 10A, Tht Rohs Compliant Panasonic
Features Latching Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

50A/70A AC Relay - CHAR1 Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
Electromechanical Relays & Contactors - 1-1415533-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 250 volts
DC Power 1.2 watts
View Details
3 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
General Purpose Relays - G2R-14-AC24 - VAST STOCK CO., LIMITED
Specs
Relay Type General
Approvals RoHS
View Details
4 suppliers