Panasonic Power Relay, Spdt, 10A, 125V, Th; Contact Configuration Panasonic ALQ1F05S

Description
POWER RELAY, SPDT, 10A, 125V, TH; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:PC Pin RoHS Compliant: Yes
Description
POWER RELAY, SPDT, 10A, 125V, TH; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:PC Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 10A, 125V, Th; Contact Configuration Panasonic - 23AJ4590 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 10A, 125V, Th; Contact Configuration Panasonic
23AJ4590
Power Relay, Spdt, 10A, 125V, Th; Contact Configuration Panasonic 23AJ4590
POWER RELAY, SPDT, 10A, 125V, TH; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:PC Pin RoHS Compliant: Yes

POWER RELAY, SPDT, 10A, 125V, TH; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:ALQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125V; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Power Relay, Spdt, 5Vdc, 10A, Tht Rohs Compliant Panasonic - 08AK9713 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 5Vdc, 10A, Tht Rohs Compliant Panasonic
08AK9713
Power Relay, Spdt, 5Vdc, 10A, Tht Rohs Compliant Panasonic 08AK9713
POWER RELAY, SPDT, 5VDC, 10A, THT ROHS COMPLIANT: YES

POWER RELAY, SPDT, 5VDC, 10A, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 23AJ4590 08AK9713
Product Name Power Relay, Spdt, 10A, 125V, Th; Contact Configuration Panasonic Power Relay, Spdt, 5Vdc, 10A, Tht Rohs Compliant Panasonic
Features Latching Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - 39-G2RK-1ADC24-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relays - 1762779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details