Win Source Part Number: 958344-ALDP112
Category: Relays>Power Relays, Over 2 Amps
Series: ALDP
Termination Style: PC Pin
Package: Tube
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Nickel (AgNi)
Standard Package: 50
Coil Resistance: 720 Ohms
Coil Current: 16.7 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 5 A
Switching Voltage: 277VAC - Max
Release Time: 10 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 1461353-5; 1461352-5; ALDP112W; G5NB-1A4-E-DC12; G5NB-1A-E-SP DC12;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class E
Must Operate Voltage: 9 VDC
Must Release Voltage: 0.6 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: 255-ALDP112
Base Product Number: ALDP11
Panasonic ALDP112 Non-Latching Relay
Panasonic ALDP112 Non-Latching Relay
RELAY GEN PURPOSE SPST 5A 12V
General Purpose Relay, LD-P(ALDP) Series, Power, Non Latching, SPST-NO, 12 VDC, 5 A RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 958344-ALDP112 | 2474096 | ALDP112 | 92T0606 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays | Relays - Power Relays, Over 2 Amps | General Purpose Relay, Ld-P(Aldp) Series, Power, Non Latching, Spst-No, 12 Vdc, 5 A Rohs Compliant Panasonic |
| Resistance | 720 ohms | |||
| Mounting | PCBoard; Through Hole | Through Hole | ||
| Features | Latching | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |