POWER RELAYS, 24VDC, 3A, SPST-NO, PCB; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 3A 24V
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays |
| Product Number | 10C3664 | ALD124 |
| Product Name | Power Relays, 24Vdc, 3A, Spst-No, Pcb; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Features | Latching | |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw |