Panasonic Temp Controller, 24Vac/dc, Current; Thermocouple Type Panasonic AKT7213100

Description
TEMP CONTROLLER, 24VAC/DC, CURRENT; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.2%; Output Voltage Max:-; Output Voltage Min:-; Product RoHS Compliant: Yes
Datasheet
Description
TEMP CONTROLLER, 24VAC/DC, CURRENT; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.2%; Output Voltage Max:-; Output Voltage Min:-; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temp Controller, 24Vac/dc, Current; Thermocouple Type Panasonic - 08X7792 - Newark, An Avnet Company
Chicago, IL, United States
Temp Controller, 24Vac/dc, Current; Thermocouple Type Panasonic
08X7792
Temp Controller, 24Vac/dc, Current; Thermocouple Type Panasonic 08X7792
TEMP CONTROLLER, 24VAC/DC, CURRENT; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.2%; Output Voltage Max:-; Output Voltage Min:-; Product RoHS Compliant: Yes

TEMP CONTROLLER, 24VAC/DC, CURRENT; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.2%; Output Voltage Max:-; Output Voltage Min:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Process, Temperature - AKT7213100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
AKT7213100
Controllers - Process, Temperature AKT7213100
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 24VAC/DC DIN Rail

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 24VAC/DC DIN Rail

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Temperature Controllers Universal Process Controllers
Product Number 08X7792 AKT7213100
Product Name Temp Controller, 24Vac/dc, Current; Thermocouple Type Panasonic Controllers - Process, Temperature
Type B, C, E, J, K, N, R, S, T, PLII
Unlock Full Specs
to access all available technical data

Similar Products

Caloritech™ Electronic Indicating Controls -  - Thermon, Inc
Specs
Controller Type Temperature
Control Limit
Features Rate Indication/ Control
View Details
CO2 Controller for Mushroom Farms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details
Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details