Panasonic Temperature Controller, 240V Ac, Relay; Thermocouple Type Panasonic AKT4111100J

Description
TEMPERATURE CONTROLLER, 240V AC, RELAY; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Output Voltage Max:250VAC; Accuracy:± 0.2%; Approval Bodies:CE / CSA / UL; RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE CONTROLLER, 240V AC, RELAY; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Output Voltage Max:250VAC; Accuracy:± 0.2%; Approval Bodies:CE / CSA / UL; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Controller, 240V Ac, Relay; Thermocouple Type Panasonic - 09P2767 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Controller, 240V Ac, Relay; Thermocouple Type Panasonic
09P2767
Temperature Controller, 240V Ac, Relay; Thermocouple Type Panasonic 09P2767
TEMPERATURE CONTROLLER, 240V AC, RELAY; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Output Voltage Max:250VAC; Accuracy:± 0.2%; Approval Bodies:CE / CSA / UL; RoHS Compliant: Yes

TEMPERATURE CONTROLLER, 240V AC, RELAY; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Output Voltage Max:250VAC; Accuracy:± 0.2%; Approval Bodies:CE / CSA / UL; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 09P2767
Product Name Temperature Controller, 240V Ac, Relay; Thermocouple Type Panasonic
Type B, C, E, J, K, N, R, S, T, PLII
Unlock Full Specs
to access all available technical data

Similar Products

Process Monitor Digital Systems - AERprogress - Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details