The AKC2421 Eco-COUNT METER from Quarktwin Technology Ltd. is a panel-mounted power-on counter designed for easy installation and operation. It features an 8-digit display capable of counting from 0 to 99,999,999 counts, with a counting speed of up to 2Hz. The device operates without an external power supply, utilizing a built-in battery with an estimated life of 7 years at 25°C. It is sensitive to through currents ranging from 0.5A to 80A and includes a dedicated current transformer (CT) for accurate measurement. The product is available in two installation types: a one-touch installation for quick setup and an installation frame type that offers enhanced protection with an IP66 rating. The display utilizes a 7-segment LCD with a letter height of 8.7 mm for clear visibility. The operating temperature range is from -10°C to +50°C, and it can withstand ambient humidity levels of 35% to 85% RH. The AKC2421 is compliant with the RoHS Directive and CE marking, ensuring it meets relevant safety and environmental standards. This product is suitable for maintenance applications in various facilities and machinery.
Totalizer None Required (Battery Included) Panel Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | AKC2421 |
| Product Name | Panel Meters - Counters, Hour Meters |
| Operating Temperature | 14 to 122 F (-10 to 50 C) |