Panasonic Computer Cable Assembly, Rs232C-5 Position Mini Din, 3M; Connector Type A Panasonic AFC1520M-US9

Description
COMPUTER CABLE ASSEMBLY, RS232C-5 POSITION MINI DIN, 3M; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:Mini DIN 5 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:-RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE ASSEMBLY, RS232C-5 POSITION MINI DIN, 3M; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:Mini DIN 5 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable Assembly, Rs232C-5 Position Mini Din, 3M; Connector Type A Panasonic - 34B9250 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable Assembly, Rs232C-5 Position Mini Din, 3M; Connector Type A Panasonic
34B9250
Computer Cable Assembly, Rs232C-5 Position Mini Din, 3M; Connector Type A Panasonic 34B9250
COMPUTER CABLE ASSEMBLY, RS232C-5 POSITION MINI DIN, 3M; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:Mini DIN 5 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:-RoHS Compliant: Yes

COMPUTER CABLE ASSEMBLY, RS232C-5 POSITION MINI DIN, 3M; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:Mini DIN 5 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Cable Assemblies - AFC1520M-US9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
AFC1520M-US9
Controllers - Cable Assemblies AFC1520M-US9
Programming Cable Assembly Panasonic FP Series 9.84' (3.00m)

Programming Cable Assembly Panasonic FP Series 9.84' (3.00m)

Buy Now

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 34B9250 AFC1520M-US9
Product Name Computer Cable Assembly, Rs232C-5 Position Mini Din, 3M; Connector Type A Panasonic Controllers - Cable Assemblies
Application Computer Instrumentation and Control; Programming
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet connection cable - E11898 - ifm efector inc.
Specs
Application Instrumentation and Control; LAN / Ethernet; Networking
Product Type Patch
Cable Length 6.56 ft (20 dm)
View Details
4 suppliers
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
17+17 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 1500mm, single-end, Hex Socket Screw-Lok Reverse Fix - G125-MC13468M3-1500L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Circular Cable Assemblies - 2171-NEBL-M8W4-E-0.5-N-M8W4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.64 ft (5 dm)
View Details