Panasonic Relays - Power Relays, Over 2 Amps ADW1209HT

Description
RELAY GEN PURPOSE SPST 16A 9V
Description
RELAY GEN PURPOSE SPST 16A 9V
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic Relay, part number 29X4610, is a single-pole, single-throw normally open (SPST-NO) relay designed for applications requiring a switching capacity of up to 16A at 277VAC. It features a latching dual coil configuration, allowing for efficient operation in various settings. The relay can withstand inrush currents of up to 100A, making it suitable for demanding applications such as lighting controls, smart meters, and household appliances. Additionally, it is RoHS compliant, ensuring it meets environmental standards. This relay is compact in size, which allows for easy integration into various designs while maintaining high reliability under stressful operating conditions.

Datasheet Summary
Powered by GS/AI

The Panasonic Relay, part number 29X4610, is a single-pole, single-throw normally open (SPST-NO) relay designed for applications requiring a switching capacity of up to 16A at 277VAC. It features a latching dual coil configuration, allowing for efficient operation in various settings. The relay can withstand inrush currents of up to 100A, making it suitable for demanding applications such as lighting controls, smart meters, and household appliances. Additionally, it is RoHS compliant, ensuring it meets environmental standards. This relay is compact in size, which allows for easy integration into various designs while maintaining high reliability under stressful operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - ADW1209HT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ADW1209HT
Relays - Power Relays, Over 2 Amps ADW1209HT
RELAY GEN PURPOSE SPST 16A 9V

RELAY GEN PURPOSE SPST 16A 9V

Supplier's Site
Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic - 29X4610 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic
29X4610
Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic 29X4610
RELAY, SPST-NO, 277VAC, 16A; Contact Configuration:SPST-N O; Coil Voltage:9VDC; Contact Current:16A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 16A; Contact Configuration:SPST-NO; Coil Voltage:9VDC; Contact Current:16A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
ADW1209HT
General Purpose Relays ADW1209HT
General Purpose Relays 16A 277VAC 1 Form A 2Coil Latching 9VDC

General Purpose Relays 16A 277VAC 1 Form A 2Coil Latching 9VDC

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number ADW1209HT 29X4610 ADW1209HT
Product Name Relays - Power Relays, Over 2 Amps Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic General Purpose Relays
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 9 volts 9 volts 9 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 2257037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-615 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers