Panasonic Power Relays, Over 2 Amps - ACV11124 ACV11124

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 771935-ACV11124 Series: ACV Packaging: Tube Termination Style: Plug In Operating Temperature Range: -40°C ~ 85°C Features: Diode Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy, Cadmium Free Mounting: Socketable Coil Resistance: 720 Ohms Coil Current: 33.3mA Operate Time: 10ms Relay Type: Automotive Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 20A Switching Voltage: 28VDC - Nom Release Time: 10ms Coil Power: 800 mW Part Status: Obsolete(EOL) Family Name: ACV Categories: Relays Introduction Date: December 11, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 771935-ACV11124 Series: ACV Packaging: Tube Termination Style: Plug In Operating Temperature Range: -40°C ~ 85°C Features: Diode Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy, Cadmium Free Mounting: Socketable Coil Resistance: 720 Ohms Coil Current: 33.3mA Operate Time: 10ms Relay Type: Automotive Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 20A Switching Voltage: 28VDC - Nom Release Time: 10ms Coil Power: 800 mW Part Status: Obsolete(EOL) Family Name: ACV Categories: Relays Introduction Date: December 11, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - ACV11124 - 771935-ACV11124 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - ACV11124
771935-ACV11124
Power Relays, Over 2 Amps - ACV11124 771935-ACV11124
Manufacturer: Panasonic Electric Works Win Source Part Number: 771935-ACV11124 Series: ACV Packaging: Tube Termination Style: Plug In Operating Temperature Range: -40°C ~ 85°C Features: Diode Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy, Cadmium Free Mounting: Socketable Coil Resistance: 720 Ohms Coil Current: 33.3mA Operate Time: 10ms Relay Type: Automotive Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 20A Switching Voltage: 28VDC - Nom Release Time: 10ms Coil Power: 800 mW Part Status: Obsolete(EOL) Family Name: ACV Categories: Relays Introduction Date: December 11, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electric Works
Win Source Part Number: 771935-ACV11124
Series: ACV
Packaging: Tube
Termination Style: Plug In
Operating Temperature Range: -40°C ~ 85°C
Features: Diode
Contact Form: SPDT (1 Form C)
Contact Material: Silver Alloy, Cadmium Free
Mounting: Socketable
Coil Resistance: 720 Ohms
Coil Current: 33.3mA
Operate Time: 10ms
Relay Type: Automotive
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 20A
Switching Voltage: 28VDC - Nom
Release Time: 10ms
Coil Power: 800 mW
Part Status: Obsolete(EOL)
Family Name: ACV
Categories: Relays
Introduction Date: December 11, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category High Voltage Relays
Product Number 771935-ACV11124
Product Name Power Relays, Over 2 Amps - ACV11124
Resistance 720 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
120A High Voltage Direct Current Relay - CHEV-NA120 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Electromechanical Relays & Contactors - 1393224-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers