Aratas America LLC Power Relays, Over 2 Amps G5LA-14 DC24

Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - Z2562-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z2562-ND
Power Relays, Over 2 Amps Z2562-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Relay, Power, Spdt, 5A, 24Vdc, Pcb; Contact Configuration Omron Electronic Components - 88M4278 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Power, Spdt, 5A, 24Vdc, Pcb; Contact Configuration Omron Electronic Components
88M4278
Relay, Power, Spdt, 5A, 24Vdc, Pcb; Contact Configuration Omron Electronic Components 88M4278
RELAY, POWER, SPDT, 5A, 24VDC, PCB; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:G5LA Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Current:15mA RoHS Compliant: Yes

RELAY, POWER, SPDT, 5A, 24VDC, PCB; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:G5LA Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Current:15mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number Z2562-ND 88M4278
Product Name Power Relays, Over 2 Amps Relay, Power, Spdt, 5A, 24Vdc, Pcb; Contact Configuration Omron Electronic Components
Relay Type General
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 789-324 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
TE Connectivity
View Details
2 suppliers
Power Relays - 3650614 - RS Components, Ltd.
Aratas America LLC
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
4 suppliers