Panasonic Power Relays, Over 2 Amps - ACV11112 ACV11112

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 771934-ACV11112 Series: ACV Packaging: Tube Termination Style: Plug In Operating Temperature Range: -40°C ~ 85°C Features: Diode Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy, Cadmium Free Mounting: Socketable Coil Resistance: 180 Ohms Coil Current: 67mA Operate Time: 10ms Relay Type: Automotive Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20A Switching Voltage: 14VDC - Nom Release Time: 10ms Coil Power: 800 mW Part Status: Obsolete(EOL) Family Name: ACV Categories: Relays Turn On Voltage (Maximum): 7 VDC Turn Off Voltage (Minimum): 0.6 VDC Introduction Date: December 11, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 771934-ACV11112 Series: ACV Packaging: Tube Termination Style: Plug In Operating Temperature Range: -40°C ~ 85°C Features: Diode Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy, Cadmium Free Mounting: Socketable Coil Resistance: 180 Ohms Coil Current: 67mA Operate Time: 10ms Relay Type: Automotive Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20A Switching Voltage: 14VDC - Nom Release Time: 10ms Coil Power: 800 mW Part Status: Obsolete(EOL) Family Name: ACV Categories: Relays Turn On Voltage (Maximum): 7 VDC Turn Off Voltage (Minimum): 0.6 VDC Introduction Date: December 11, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - ACV11112 - 771934-ACV11112 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - ACV11112
771934-ACV11112
Power Relays, Over 2 Amps - ACV11112 771934-ACV11112
Manufacturer: Panasonic Electric Works Win Source Part Number: 771934-ACV11112 Series: ACV Packaging: Tube Termination Style: Plug In Operating Temperature Range: -40°C ~ 85°C Features: Diode Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy, Cadmium Free Mounting: Socketable Coil Resistance: 180 Ohms Coil Current: 67mA Operate Time: 10ms Relay Type: Automotive Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20A Switching Voltage: 14VDC - Nom Release Time: 10ms Coil Power: 800 mW Part Status: Obsolete(EOL) Family Name: ACV Categories: Relays Turn On Voltage (Maximum): 7 VDC Turn Off Voltage (Minimum): 0.6 VDC Introduction Date: December 11, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electric Works
Win Source Part Number: 771934-ACV11112
Series: ACV
Packaging: Tube
Termination Style: Plug In
Operating Temperature Range: -40°C ~ 85°C
Features: Diode
Contact Form: SPDT (1 Form C)
Contact Material: Silver Alloy, Cadmium Free
Mounting: Socketable
Coil Resistance: 180 Ohms
Coil Current: 67mA
Operate Time: 10ms
Relay Type: Automotive
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 20A
Switching Voltage: 14VDC - Nom
Release Time: 10ms
Coil Power: 800 mW
Part Status: Obsolete(EOL)
Family Name: ACV
Categories: Relays
Turn On Voltage (Maximum): 7 VDC
Turn Off Voltage (Minimum): 0.6 VDC
Introduction Date: December 11, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category High Voltage Relays
Product Number 771934-ACV11112
Product Name Power Relays, Over 2 Amps - ACV11112
Resistance 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
250A High Voltage Direct Current Relay - CHPV-S250 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Relays - 1-1617751-0 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers