TE Connectivity Snap Action Switches K1009753

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Electrical Characteristics Contact Current Rating (AMP) : 10.1 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24 Industry Standards IP Rating : IP67 Product Type Features Actuator Style : Roller, Lever Actuator Type : Roller Lever Sealing Option : Sealed Switch Connection Type : Cable Connection Switch Style : Micro
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Electrical Characteristics Contact Current Rating (AMP) : 10.1 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24 Industry Standards IP Rating : IP67 Product Type Features Actuator Style : Roller, Lever Actuator Type : Roller Lever Sealing Option : Sealed Switch Connection Type : Cable Connection Switch Style : Micro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - K1009753 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
K1009753
Snap Action Switches K1009753
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Electrical Characteristics Contact Current Rating (AMP) : 10.1 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24 Industry Standards IP Rating : IP67 Product Type Features Actuator Style : Roller, Lever Actuator Type : Roller Lever Sealing Option : Sealed Switch Connection Type : Cable Connection Switch Style : Micro

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw

Electrical Characteristics


  • Contact Current Rating (AMP) : 10.1
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 24

Industry Standards


  • IP Rating : IP67

Product Type Features


  • Actuator Style : Roller, Lever
  • Actuator Type : Roller Lever
  • Sealing Option : Sealed
  • Switch Connection Type : Cable Connection
  • Switch Style : Micro
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Snap Action Switches
Product Number K1009753
Product Name Snap Action Switches
Actuator Style Roller Style; Roller Lever
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1041021 - TE Connectivity
Specs
Actuator Style Lever Style; Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - K2001061 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Snap Action Switches - 2351447-6 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
Snap Action Switches - 2-2435260-0 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details