Panasonic Aluminum Organic Polymer Capacitors 80SXV12M

Description
Aluminum Organic Polymer Capacitors 80VDC 12uF 20% SMD 340mA Halogen Free
Datasheet
Description
Aluminum Organic Polymer Capacitors 80VDC 12uF 20% SMD 340mA Halogen Free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
80SXV12M
Aluminum Organic Polymer Capacitors 80SXV12M
Aluminum Organic Polymer Capacitors 80VDC 12uF 20% SMD 340mA Halogen Free

Aluminum Organic Polymer Capacitors 80VDC 12uF 20% SMD 340mA Halogen Free

Buy Now Datasheet
Cap, 12Uf, 80V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 70AC7403 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Uf, 80V, Alu Elec, Polymer, Smd; Capacitance Panasonic
70AC7403
Cap, 12Uf, 80V, Alu Elec, Polymer, Smd; Capacitance Panasonic 70AC7403
CAP, 12UF, 80V, ALU ELEC, POLYMER, SMD; Capacitance:12µF; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 12UF, 80V, ALU ELEC, POLYMER, SMD; Capacitance:12µF; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 12Uf, 80V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 70AC7402 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Uf, 80V, Alu Elec, Polymer, Smd; Capacitance Panasonic
70AC7402
Cap, 12Uf, 80V, Alu Elec, Polymer, Smd; Capacitance Panasonic 70AC7402
CAP, 12UF, 80V, ALU ELEC, POLYMER, SMD; Capacitance:12µF; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 12UF, 80V, ALU ELEC, POLYMER, SMD; Capacitance:12µF; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 80SXV12M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
80SXV12M
Aluminum - Polymer Capacitors 80SXV12M
CAP ALUM POLY 12UF 20% 80V SMD

CAP ALUM POLY 12UF 20% 80V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 80SXV12M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
80SXV12M
Capacitors - Aluminum - Polymer Capacitors 80SXV12M
CAP ALUM POLY 12UF 20% 80V SMD

CAP ALUM POLY 12UF 20% 80V SMD

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 80SXV12M 70AC7403 80SXV12M 80SXV12M
Product Name Aluminum Organic Polymer Capacitors Cap, 12Uf, 80V, Alu Elec, Polymer, Smd; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Solder Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Capacitance Range 12 microF 12 microF 12 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 226SVH100MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers