Aluminum Organic Polymer Capacitors 80VDC 12uF 20% THT 340mA Halogen Free
CAP ALUM POLY 12UF 20% 80V T/H
CAP ALUM POLY 12UF 20% 80V T/H
CAP, 12UF, 80V, ALU ELEC, POLYMER, RAD; Capacitance:12µF; Voltage(DC):80V; Capacitor Case / Package:Radial Leaded; ESR:0.06ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 80SXE12M | 80SXE12M | 80SXE12M | 70AC7398 |
| Product Name | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 12Uf, 80V, Alu Elec, Polymer, Rad; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Single-Layer | |||
| Applications | General Purpose; General Purpose | |||
| Capacitance Type | Fixed | Fixed | Fixed | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |