Panasonic SMD 100uF 0.1 Ohm Capacitor 6TPH100MAEA

Description
Cap Tant Polymer 100uF 6.3VDC A09 CASE 20% (3.2 X 1.6 X 0.9mm) SMD 3216-10 0.1 Ohm 85°C T/R Product overview: 6TPH100MAEA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.1 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPH100MAEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Polymer 100uF 6.3VDC A09 CASE 20% (3.2 X 1.6 X 0.9mm) SMD 3216-10 0.1 Ohm 85°C T/R Product overview: 6TPH100MAEA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.1 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPH100MAEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 0.1 Ohm Capacitor
70-6TPH100MAEA
SMD 100uF 0.1 Ohm Capacitor 70-6TPH100MAEA
Cap Tant Polymer 100uF 6.3VDC A09 CASE 20% (3.2 X 1.6 X 0.9mm) SMD 3216-10 0.1 Ohm 85°C T/R Product overview: 6TPH100MAEA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.1 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPH100MAEA can be used for catalog matching and distributor lookup.

Cap Tant Polymer 100uF 6.3VDC A09 CASE 20% (3.2 X 1.6 X 0.9mm) SMD 3216-10 0.1 Ohm 85°C T/R Product overview: 6TPH100MAEA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.1 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPH100MAEA can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum - Polymer Capacitors - 6TPH100MAEA - 764619-6TPH100MAEA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 6TPH100MAEA
764619-6TPH100MAEA
Tantalum - Polymer Capacitors - 6TPH100MAEA 764619-6TPH100MAEA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 764619-6TPH100MAEA Series: POSCAP TPH Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 85°C Features: General Package: 1206 (3216 Metric) Mounting: SMD Capacitance: 100μF Tolerance: ±20% ESR (Equivalent Series Resistance): 100 mOhm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: A09 Family Name: TPH Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Maximum): 0.039" (1.00mm) Voltage Rating DC: 6.3V Introduction Date: June 12, 2013 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 764619-6TPH100MAEA
Series: POSCAP TPH
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 85°C
Features: General
Package: 1206 (3216 Metric)
Mounting: SMD
Capacitance: 100μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 100 mOhm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: A09
Family Name: TPH
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Maximum): 0.039" (1.00mm)
Voltage Rating DC: 6.3V
Introduction Date: June 12, 2013
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cap, Tant, Polymer, 100Uf, 6.3V, Case A; Capacitance Panasonic - 89Y2792 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 100Uf, 6.3V, Case A; Capacitance Panasonic
89Y2792
Cap, Tant, Polymer, 100Uf, 6.3V, Case A; Capacitance Panasonic 89Y2792
CAP, TANT, POLYMER, 100UF, 6.3V, CASE A; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.1ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, TANT, POLYMER, 100UF, 6.3V, CASE A; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.1ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6TPH100MAEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6TPH100MAEA
Capacitors - Tantalum - Polymer Capacitors 6TPH100MAEA
CAP TANT POLY 100UF 6.3V 1206

CAP TANT POLY 100UF 6.3V 1206

Supplier's Site
Tantalum - Polymer Capacitors - 6TPH100MAEA - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
6TPH100MAEA
Tantalum - Polymer Capacitors 6TPH100MAEA
CAP TANT POLY 100UF 6.3V 1206

CAP TANT POLY 100UF 6.3V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-6TPH100MAEA 764619-6TPH100MAEA 89Y2792 6TPH100MAEA 6TPH100MAEA
Product Name SMD 100uF 0.1 Ohm Capacitor Tantalum - Polymer Capacitors - 6TPH100MAEA Cap, Tant, Polymer, 100Uf, 6.3V, Case A; Capacitance Panasonic Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 1.00E8 microF 100 microF 100 microF 100 microF 100 microF
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PPB250K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers