330uF 6.3V Polymer Tantalum Cap, 25mR ESR, 105°C, 7343 SMD Product overview: 6TPE330MAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE330MAP can be used for catalog matching and distributor lookup.
CAP TANT POLY 330UF 6.3V 2917
CAP TANT POLY 330UF 6.3V 2917
CAP, 330µF, 6.3V, 20%, 2917; Capacitance:330µF; Voltage Rating:6.3V; Product Range:POSCAP TPE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
TANTALUM CAPACITOR, 330UF, 6.3V, 20%, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.025ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:1.8mm; Case Size:2917 RoHS Compliant: Yes
TANTALUM CAPACITOR, 330UF, 6.3V, 20%, 2917, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:1.8mm; Case Size:2917 RoHS Compliant: Yes
CAP, 330µF, 6.3V, 20% ROHS COMPLIANT: YES
330uF 6.3V 25mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS
CAP TANT POLY 330UF 6.3V 2917
| ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-6TPE330MAP | 590-6TPE330MAP | 6TPE330MAP | 89Y2778 | 98W1004 | 98W1005 | 47AC7063 | 6TPE330MAP | 6TPE330MAP |
| Product Name | SMD 330uF 6.3V Capacitor | CAP TANT POLY 330UF 6.3V 2917 | Tantalum - Polymer Capacitors | Cap, 330Μf, 6.3V, 20%, 2917; Capacitance Panasonic | Tantalum Capacitor, 330Uf, 6.3V, 20%, 2917; Capacitance Panasonic | Tantalum Capacitor, 330Uf, 6.3V, 20%, 2917, Full Reel; Capacitance Panasonic | Cap, 330Μf, 6.3V, 20% Rohs Compliant Panasonic | Capacitors >> Tantalum Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||||||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |