Panasonic Tantalum Capacitors 6TPE220MZB

Description
POSCAP / TPE / 6.3V / 220uF / 105°C
Request a Quote Datasheet
Description
POSCAP / TPE / 6.3V / 220uF / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2306330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306330
Tantalum Capacitors 2306330
POSCAP / TPE / 6.3V / 220uF / 105°C

POSCAP / TPE / 6.3V / 220uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306331
Tantalum Capacitors 2306331
POSCAP / TPE / 6.3V / 220uF / 105°C

POSCAP / TPE / 6.3V / 220uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306331P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306331P
Tantalum Capacitors 2306331P
POSCAP / TPE / 6.3V / 220uF / 105°C

POSCAP / TPE / 6.3V / 220uF / 105°C

Supplier's Site
Cap, 220Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Panasonic - 62AJ9257 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Panasonic
62AJ9257
Cap, 220Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Panasonic 62AJ9257
CAP, 220UF, 6.3V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

CAP, 220UF, 6.3V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic - 85AJ8835 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic
85AJ8835
Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic 85AJ8835
TANTALUM CAPACITOR, 220UF, 6.3V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 6.3V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic - 85AJ8778 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic
85AJ8778
Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic 85AJ8778
TANTALUM CAPACITOR, 220UF, 6.3V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 6.3V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6TPE220MZB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
6TPE220MZB
Capacitors - Tantalum - Polymer Capacitors 6TPE220MZB
CAP TANT POLY 220UF 6.3V 1411

CAP TANT POLY 220UF 6.3V 1411

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2306330 62AJ9257 85AJ8835 6TPE220MZB
Product Name Tantalum Capacitors Cap, 220Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Panasonic Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic Capacitors - Tantalum - Polymer Capacitors
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details