Panasonic Aluminum - Polymer Capacitors 6SVQP82M

Description
CAP ALUM POLY 82UF 20% 6.3V SMD
Datasheet
Description
CAP ALUM POLY 82UF 20% 6.3V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 6SVQP82M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
6SVQP82M
Aluminum - Polymer Capacitors 6SVQP82M
CAP ALUM POLY 82UF 20% 6.3V SMD

CAP ALUM POLY 82UF 20% 6.3V SMD

Supplier's Site Datasheet
Cap, 82Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 70AC7385 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic
70AC7385
Cap, 82Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic 70AC7385
CAP, 82UF, 6.3V, ALU ELEC, POLYMER, SMD; Capacitance:82µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 82UF, 6.3V, ALU ELEC, POLYMER, SMD; Capacitance:82µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 82Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 70AC7384 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic
70AC7384
Cap, 82Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic 70AC7384
CAP, 82UF, 6.3V, ALU ELEC, POLYMER, SMD; Capacitance:82µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 82UF, 6.3V, ALU ELEC, POLYMER, SMD; Capacitance:82µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 6SVQP82M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
6SVQP82M
Capacitors - Aluminum - Polymer Capacitors 6SVQP82M
CAP ALUM POLY 82UF 20% 6.3V SMD

CAP ALUM POLY 82UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 6SVQP82M 70AC7385 6SVQP82M
Product Name Aluminum - Polymer Capacitors Cap, 82Uf, 6.3V, Alu Elec, Polymer, Smd; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 82 microF 82 microF 82 microF
Configuration / Form Factor Solder Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details