820uF 6.3V Polymer Al Electrolytic Capacitor, 12mR ESR, 4.7A Ripple Product overview: 6SVPC820M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 6.3V, 4.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 6.3V, 4.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPC820M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377581-6SVPC820M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 32 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVPC
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 6SVPC
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 820 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 12mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 235 mA @ 120 Hz
Ripple Current @ High Frequency: 4.7 A @ 100 kHz
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.472" (12.00mm)
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
CAP, 820µF, 6.3V, 20%, RADIAL; Capacitance:820µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.012ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP ALUM POLY 820UF 20% 6.3V SMD
CAP ALUM POLY 820UF 20% 6.3V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-6SVPC820M | 1377581-6SVPC820M | 89Y2717 | 6SVPC820M | 6SVPC820M |
| Product Name | 820uF 6.3V 4.7A Capacitor | Capacitors - Aluminum - Polymer Capacitors | Cap, 820Μf, 6.3V, 20%, Radial; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 820 microF | 820 microF | 820 microF | 820 microF | 820 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |