CAP ALUM POLY 47UF 20% 6.3V SMD
CAP ALUM POLY 47UF 20% 6.3V SMD
CAP, ALU POLYMER, 47UF, 6.3V, RAD CAN; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, ALU POLYMER, 47UF, 6.3V, RAD CAN; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 6SVPA47MAA | 6SVPA47MAA | 70AC7378 |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, Alu Polymer, 47Uf, 6.3V, Rad Can; Capacitance Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Solder | |
| Technology | Single-Layer |