Panasonic Capacitors - Aluminum - Polymer Capacitors 6SEQP150M

Description
CAP ALUM POLY 150UF 20% 6.3V T/H
Datasheet
Description
CAP ALUM POLY 150UF 20% 6.3V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 6SEQP150M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
6SEQP150M
Capacitors - Aluminum - Polymer Capacitors 6SEQP150M
CAP ALUM POLY 150UF 20% 6.3V T/H

CAP ALUM POLY 150UF 20% 6.3V T/H

Supplier's Site
Cap, 150Μf, 6.3V, 20%; Capacitance Panasonic - 89Y2702 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 6.3V, 20%; Capacitance Panasonic
89Y2702
Cap, 150Μf, 6.3V, 20%; Capacitance Panasonic 89Y2702
CAP, 150µF, 6.3V, 20%; Capacitance:150µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEQP Series; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 150µF, 6.3V, 20%; Capacitance:150µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEQP Series; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Cap, Alu Polymer, 150Uf, 6.3V, Rad Can; Capacitance Panasonic - 70AC7372 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 150Uf, 6.3V, Rad Can; Capacitance Panasonic
70AC7372
Cap, Alu Polymer, 150Uf, 6.3V, Rad Can; Capacitance Panasonic 70AC7372
CAP, ALU POLYMER, 150UF, 6.3V, RAD CAN; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Leaded; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAP, ALU POLYMER, 150UF, 6.3V, RAD CAN; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Leaded; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 6SEQP150M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
6SEQP150M
Aluminum - Polymer Capacitors 6SEQP150M
CAP ALUM POLY 150UF 20% 6.3V T/H

CAP ALUM POLY 150UF 20% 6.3V T/H

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 6SEQP150M 89Y2702 70AC7372 6SEQP150M
Product Name Capacitors - Aluminum - Polymer Capacitors Cap, 150Μf, 6.3V, 20%; Capacitance Panasonic Cap, Alu Polymer, 150Uf, 6.3V, Rad Can; Capacitance Panasonic Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details