Manufacturer: Panasonic Electronic Components
Win Source Part Number: 804439-6SEPC680M
Packaging: Bulk
Type: Polymer
Mounting Style: Through Hole
Applications: Use For General
Capacitance: 680μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 7mOhm
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
Manufacturer Package: Radial, Can
Height - Seated (Maximum): 0.512" (13.00mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: Not Applicable
Lifetime at Temp.: 5000 Hrs at 105°C
Ripple Current at Low Frequency: 332mA at 120Hz
Ripple Current at High Frequency: 6.64A at 100kHz
680uF 6.3V Polymer Al Electrolytic Cap, 7mR ESR, 6.64A Ripple Product overview: 6SEPC680M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 6.3V, 6.64A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 6.3V, 6.64A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEPC680M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 680UF 20% 6.3V T/H
CAP, 680µF, 6.3V, 20%; Capacitance:680µF; Voltage Rating:6.3V; AE Capacitor Case:-; Product Range:OS-CON SEPC Series; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 6.3V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:-; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:6.64A RoHS Compliant: Yes
CAP ALUM POLY 680UF 20% 6.3V T/H
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 804439-6SEPC680M | 69-6SEPC680M | 6SEPC680M | 89Y2700 | 98W0918 | 6SEPC680M |
| Product Name | Aluminum - Polymer Capacitors - 6SEPC680M | 680uF 6.3V 6.64A Capacitor | Capacitors - Aluminum - Polymer Capacitors | Cap, 680Μf, 6.3V, 20%; Capacitance Panasonic | Aluminum Electrolytic Capacitor, 680Uf, 6.3V, 20%, Radial; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | ||
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | |
| WVAC | 6.3 volts | 6.3 volts | 6.3 volts |