CAP ALUM POL 1000UF 20% 6.3V T/H
CAP ALUM POLY 1000UF 20% 6.3V TH
CAP, 1000UF, 6.3V, ALU ELEC, POLYMER/RAD; Capacitance:1000µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Leaded; ESR:0.018ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 6SEPC1000MD | 6SEPC1000MD | 70AC7371 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 1000Uf, 6.3V, Alu Elec, Polymer/rad; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | PC Pin | |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |