Manufacturer: Panasonic Electronic Components
Win Source Part Number: 809620-6SEP820M
Packaging: Bulk
Type: Polymer
Mounting Style: Through Hole
Applications: Use For General
Capacitance: 820μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 12mOhm
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
Manufacturer Package: Radial, Can
Height - Seated (Maximum): 0.512" (13.00mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: Not Applicable
Lifetime at Temp.: 3000 Hrs at 105°C
Ripple Current at Low Frequency: 272mA at 120Hz
Ripple Current at High Frequency: 5.44A at 100kHz
820uF 6.3V Polymer Al Electrolytic Cap, 12mR ESR, 5.44A Ripple Product overview: 6SEP820M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 6.3V, 5.44A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 6.3V, 5.44A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEP820M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 820UF 20% 6.3V T/H
CAP ALUM POLY 820UF 20% 6.3V T/H
CAP ALUM POLY 820UF 20% 6.3V T/H
CAP ALUM POLY 820UF 20% 6.3V T/H
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 809620-6SEP820M | 69-6SEP820M | 590-6SEP820M | 6SEP820M | 6SEP820M | 6SEP820M |
| Product Name | Aluminum - Polymer Capacitors - 6SEP820M | 820uF 6.3V 5.44A Capacitor | CAP ALUM POLY 820UF 20% 6.3V T/H | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 820 microF | 820 microF | 820 microF | 820 microF | 820 microF | 820 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | |
| WVAC | 6.3 volts | 6.3 volts | 6.3 volts |