Panasonic 150uF 6.3V Capacitor 6SEP150M

Description
150uF 6.3V Radial Polymer Ceramic Capacitor Product overview: 6SEP150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEP150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150uF 6.3V Radial Polymer Ceramic Capacitor Product overview: 6SEP150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEP150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150uF 6.3V Capacitor
69-6SEP150M
150uF 6.3V Capacitor 69-6SEP150M
150uF 6.3V Radial Polymer Ceramic Capacitor Product overview: 6SEP150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEP150M can be used for catalog matching and distributor lookup.

150uF 6.3V Radial Polymer Ceramic Capacitor Product overview: 6SEP150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEP150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 1000050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000050
Polymer Capacitors 1000050
Panasonic 6SEP150M Polymer Capacitor

Panasonic 6SEP150M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955663
Polymer Capacitors 7955663
Panasonic 6SEP150M Polymer Capacitor

Panasonic 6SEP150M Polymer Capacitor

Supplier's Site
Cap, 150Μf, 6.3V, 20% Rohs Compliant Panasonic - 73AC8407 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 6.3V, 20% Rohs Compliant Panasonic
73AC8407
Cap, 150Μf, 6.3V, 20% Rohs Compliant Panasonic 73AC8407
CAP, 150µF, 6.3V, 20% ROHS COMPLIANT: YES

CAP, 150µF, 6.3V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 6SEP150M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
6SEP150M
Aluminum - Polymer Capacitors 6SEP150M
CAP ALUM POLY 150UF 20% 6.3V T/H

CAP ALUM POLY 150UF 20% 6.3V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 6SEP150M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
6SEP150M
Capacitors - Aluminum - Polymer Capacitors 6SEP150M
CAP ALUM POLY 150UF 20% 6.3V T/H

CAP ALUM POLY 150UF 20% 6.3V T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-6SEP150M 1000050 73AC8407 6SEP150M 6SEP150M
Product Name 150uF 6.3V Capacitor Polymer Capacitors Cap, 150Μf, 6.3V, 20% Rohs Compliant Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Polymer
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details