The Panasonic 39µF, 63V aluminum electrolytic capacitor is a radial lead type capacitor designed for high-performance applications. It features a capacitance tolerance of ±20% at 120 Hz and +20°C, with a low equivalent series resistance (ESR) of 25 mΩ. The capacitor is rated for a maximum voltage of 63V DC and operates within a temperature range of -55°C to +125°C. It is compliant with RoHS and halogen-free standards, making it suitable for environmentally conscious designs. The capacitor has an endurance rating of 1000 hours at 125°C under rated voltage, ensuring reliability in demanding conditions. This component is ideal for applications requiring stable performance and longevity.
CAP ALUM POLY 39UF 20% 63V T/H
CAP ALUM POLY 39UF 20% 63V T/H
CAP, 39UF, 63V, ALU ELEC, POLYMER, RAD; Capacitance:39µF; Voltage(DC):63V; Capacitor Case / Package:Radial Leaded; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 63VDC 39uF 20% THT 930mA Halogen Free
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 63SXE39M | 63SXE39M | 70AC7387 | 63SXE39M |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 39Uf, 63V, Alu Elec, Polymer, Rad; Capacitance Panasonic | Aluminum Organic Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 39 microF | 39 microF | 39 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Single-Layer |