Panasonic Polymer Capacitors 50SVT39M

Description
Panasonic 50SVT39M Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 50SVT39M Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 2105603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105603
Polymer Capacitors 2105603
Panasonic 50SVT39M Polymer Capacitor

Panasonic 50SVT39M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2105603P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105603P
Polymer Capacitors 2105603P
Panasonic 50SVT39M Polymer Capacitor

Panasonic 50SVT39M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2105601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105601
Polymer Capacitors 2105601
Panasonic 50SVT39M Polymer Capacitor

Panasonic 50SVT39M Polymer Capacitor

Supplier's Site
Cap, 39Uf, 50V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1237 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Uf, 50V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1237
Cap, 39Uf, 50V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1237
CAP, 39UF, 50V, ALU ELEC, POLYMER, SMD; Capacitance:39µF; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 39UF, 50V, ALU ELEC, POLYMER, SMD; Capacitance:39µF; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 39Uf, 50V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic - 99AH1054 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Uf, 50V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic
99AH1054
Cap, 39Uf, 50V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 99AH1054
CAP, 39UF, 50V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

CAP, 39UF, 50V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 50SVT39M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
50SVT39M
Capacitors - Aluminum - Polymer Capacitors 50SVT39M
CAP ALUM POLY 39UF 20% 50V SMD

CAP ALUM POLY 39UF 20% 50V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 50SVT39M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
50SVT39M
Aluminum - Polymer Capacitors 50SVT39M
CAP ALUM POLY 39UF 20% 50V SMD

CAP ALUM POLY 39UF 20% 50V SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2105603 2105603P 38AJ1237 99AH1054 50SVT39M 50SVT39M
Product Name Polymer Capacitors Polymer Capacitors Cap, 39Uf, 50V, Alu Elec, Polymer, Smd; Capacitance Panasonic Cap, 39Uf, 50V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Polymer Polymer
Capacitance Range 39 microF 39 microF 39 microF 39 microF
Configuration / Form Factor Solder Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 226UVG020MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers