Panasonic Polymer Capacitors 50SVT18M

Description
Panasonic 50SVT18M Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 50SVT18M Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 2105600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105600
Polymer Capacitors 2105600
Panasonic 50SVT18M Polymer Capacitor

Panasonic 50SVT18M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2105600P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105600P
Polymer Capacitors 2105600P
Panasonic 50SVT18M Polymer Capacitor

Panasonic 50SVT18M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2105599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2105599
Polymer Capacitors 2105599
Panasonic 50SVT18M Polymer Capacitor

Panasonic 50SVT18M Polymer Capacitor

Supplier's Site
Cap, 18Uf, 50V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1235 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Uf, 50V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1235
Cap, 18Uf, 50V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1235
CAP, 18UF, 50V, ALU ELEC, POLYMER, SMD; Capacitance:18µF; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 18UF, 50V, ALU ELEC, POLYMER, SMD; Capacitance:18µF; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 18Uf, 50V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic - 99AH1053 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Uf, 50V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic
99AH1053
Cap, 18Uf, 50V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 99AH1053
CAP, 18UF, 50V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

CAP, 18UF, 50V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 50SVT18M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
50SVT18M
Capacitors - Aluminum - Polymer Capacitors 50SVT18M
CAP ALUM POLY 18UF 20% 50V SMD

CAP ALUM POLY 18UF 20% 50V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 50SVT18M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
50SVT18M
Aluminum - Polymer Capacitors 50SVT18M
CAP ALUM POLY 18UF 20% 50V SMD

CAP ALUM POLY 18UF 20% 50V SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2105600 2105600P 38AJ1235 99AH1053 50SVT18M 50SVT18M
Product Name Polymer Capacitors Polymer Capacitors Cap, 18Uf, 50V, Alu Elec, Polymer, Smd; Capacitance Panasonic Cap, 18Uf, 50V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Polymer Polymer
Capacitance Range 18 microF 18 microF 18 microF 18 microF
Configuration / Form Factor Solder Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers