Panasonic 50SVPT18M Solid Capacitor
Panasonic 50SVPT18M Solid Capacitor
Panasonic 50SVPT18M Solid Capacitor
CAP, 18UF, 50V, ALU ELEC, POLYMER, SMD; Capacitance:18µF; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 18UF, 50V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
CAP ALUM POLY 18UF 20% 50V SMD
CAP ALUM POLY 18UF 20% 50V SMD
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2111999 | 2112000P | 38AJ1229 | 99AH1050 | 50SVPT18M | 50SVPT18M |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Cap, 18Uf, 50V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Cap, 18Uf, 50V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Electrostatic Capacitors | Polymer | |||||
| Capacitance Range | 18 microF | 18 microF | 18 microF | 18 microF |